MOSFET P-CH 30V 8.7A PWRDI3333-8 Product overview: DMP3036SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033844-DMP3036SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 950mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 1931pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; STL6P3LLH6;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
P-Channel 30V 8.7A (Ta) 950mW (Ta) Surface Mount PowerDI3333-8
P-Channel 30V 8.7A (Ta) 950mW (Ta) Surface Mount PowerDI3333-8
P-Channel 30V 8.7A (Ta) 950mW (Ta) Surface Mount PowerDI3333-8
MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss
MOSFET P-CH 30V 8.7A PWRDI3333-8
MOSFET, P-CH, 30V, 30A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET P-CH 30V 8.7A PWRDI3333-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3036SFG-7 | 1033844-DMP3036SFG-7 | DMP3036SFG-7DITR-ND | DMP3036SFG-7 | DMP3036SFG-7 | 28AK8748 | DMP3036SFG-7 |
| Product Name | 30V 8.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFG-7 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 30V, 30A, Powerdi 3333 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 2.3 milliwatts | 950 milliwatts | 950 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |