DIODES Incorporated 30V 8.7A MOSFET Transistor DMP3036SFG-13

Description
MOSFET P-CH 30V 8.7A PWRDI3333-8 Product overview: DMP3036SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 8.7A PWRDI3333-8 Product overview: DMP3036SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.7A MOSFET Transistor
278-DMP3036SFG-13
30V 8.7A MOSFET Transistor 278-DMP3036SFG-13
MOSFET P-CH 30V 8.7A PWRDI3333-8 Product overview: DMP3036SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8.7A PWRDI3333-8 Product overview: DMP3036SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFG-13 - 1168276-DMP3036SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFG-13
1168276-DMP3036SFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFG-13 1168276-DMP3036SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168276-DMP3036SFG-1 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI3333-8 Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 16.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1931pF @ 15V Vgs (Maximum): ±25V Power Dissipation (Maximum): 950mW (Ta) Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168276-DMP3036SFG-13
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI3333-8
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1931pF @ 15V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 950mW (Ta)
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): FDMC4435BZ; DMP3036SFG-13; DMP3036SFG-7; STL6P3LLH6;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3036SFG-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFG-13DKR-ND
Single FETs, MOSFETs 31-DMP3036SFG-13DKR-ND
MOSFET P-CH 30V 8.7A PWRDI3333-8

MOSFET P-CH 30V 8.7A PWRDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3036SFG-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFG-13CT-ND
Single FETs, MOSFETs 31-DMP3036SFG-13CT-ND
MOSFET P-CH 30V 8.7A PWRDI3333-8

MOSFET P-CH 30V 8.7A PWRDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3036SFG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFG-13TR-ND
Single FETs, MOSFETs 31-DMP3036SFG-13TR-ND
P-Channel 30V 8.7A (Ta) 950mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 8.7A (Ta) 950mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3036SFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3036SFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3036SFG-13
MOSFET P-CH 30V 8.7A PWRDI3333-8

MOSFET P-CH 30V 8.7A PWRDI3333-8

Supplier's Site
MOSFET P-CH 30V 8.7A PWRDI3333-8 - 233-DMP3036SFG-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 8.7A PWRDI3333-8
233-DMP3036SFG-13
MOSFET P-CH 30V 8.7A PWRDI3333-8 233-DMP3036SFG-13
MOSFET P-CH 30V 8.7A PWRDI3333-8

MOSFET P-CH 30V 8.7A PWRDI3333-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss

MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3036SFG-13 1168276-DMP3036SFG-13 31-DMP3036SFG-13DKR-ND DMP3036SFG-13 233-DMP3036SFG-13 DMP3036SFG-13
Product Name 30V 8.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFG-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 8.7A PWRDI3333-8 MOSFET
Polarity P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts
PD 2.3 milliwatts 950 milliwatts 950 milliwatts
Unlock Full Specs
to access all available technical data