DIODES Incorporated 30V 700MA MOSFET Transistor DMP3030SN-7

Description
MOSFET P-CH 30V 700MA SC59-3 Product overview: DMP3030SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3030SN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 700MA SC59-3 Product overview: DMP3030SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3030SN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 700MA MOSFET Transistor
278-DMP3030SN-7
30V 700MA MOSFET Transistor 278-DMP3030SN-7
MOSFET P-CH 30V 700MA SC59-3 Product overview: DMP3030SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3030SN-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 700MA SC59-3 Product overview: DMP3030SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3030SN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3030SN-7 - 014496-DMP3030SN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3030SN-7
014496-DMP3030SN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3030SN-7 014496-DMP3030SN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014496-DMP3030SN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: DMP3030SN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 160pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 400mA, 10V Alternative Parts (Cross-Reference): TSM2303CX RFG; BSS314PE L6327; AP2303GN-HF; Si2303CDS-T1-E3; Introduction Date: March 21, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014496-DMP3030SN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: DMP3030SN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SC-59-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 160pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 400mA, 10V
Alternative Parts (Cross-Reference): TSM2303CX RFG; BSS314PE L6327; AP2303GN-HF; Si2303CDS-T1-E3;
Introduction Date: March 21, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP3030SNDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3030SNDIDKR-ND
Single FETs, MOSFETs DMP3030SNDIDKR-ND
P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SC-59-3

P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3030SNDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3030SNDITR-ND
Single FETs, MOSFETs DMP3030SNDITR-ND
P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SC-59-3

P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3030SNDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3030SNDICT-ND
Single FETs, MOSFETs DMP3030SNDICT-ND
P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SC-59-3

P-Channel 30V 700mA (Ta) 500mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3030SN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3030SN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3030SN-7
MOSFET P-CH 30V 700MA SC59-3

MOSFET P-CH 30V 700MA SC59-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 700mA

MOSFET 30V 700mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3030SN-7 014496-DMP3030SN-7 DMP3030SNDIDKR-ND DMP3030SN-7 DMP3030SN-7
Product Name 30V 700MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3030SN-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 1.00E-3 kS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers