DIODES Incorporated FET, MOSFET Arrays DMP3028LSD-13

Description
Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP3028LSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3028LSD-13DICT-ND
FET, MOSFET Arrays DMP3028LSD-13DICT-ND
Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP3028LSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3028LSD-13DIDKR-ND
FET, MOSFET Arrays DMP3028LSD-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP3028LSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP3028LSD-13DITR-ND
FET, MOSFET Arrays DMP3028LSD-13DITR-ND
Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 6A 1.3W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LSD-13 - 1168272-DMP3028LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LSD-13
1168272-DMP3028LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LSD-13 1168272-DMP3028LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168272-DMP3028LSD-1 3 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): FDS4935BZ; ZXMP3F37DN8; ZXMP3F37DN8TA; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168272-DMP3028LSD-13
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): FDS4935BZ; ZXMP3F37DN8; ZXMP3F37DN8TA;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 6A MOSFET Transistor
289-DMP3028LSD-13
30V 6A MOSFET Transistor 289-DMP3028LSD-13
MOSFET 2P-CH 30V 6A 8SO Product overview: DMP3028LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3028LSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 6A 8SO Product overview: DMP3028LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3028LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
MOSFET 2P-CH 30V 6A SO-8 - 233-DMP3028LSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 6A SO-8
233-DMP3028LSD-13
MOSFET 2P-CH 30V 6A SO-8 233-DMP3028LSD-13
MOSFET 2P-CH 30V 6A SO-8

MOSFET 2P-CH 30V 6A SO-8

Supplier's Site
FET, MOSFET Arrays - DMP3028LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP3028LSD-13
FET, MOSFET Arrays DMP3028LSD-13
MOSFET 2P-CH 30V 6A SO-8

MOSFET 2P-CH 30V 6A SO-8

Supplier's Site Datasheet
Mosfet, Dual, P-Ch, 30V, 6A Rohs Compliant Diodes Inc. - 28AK8746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 30V, 6A Rohs Compliant Diodes Inc.
28AK8746
Mosfet, Dual, P-Ch, 30V, 6A Rohs Compliant Diodes Inc. 28AK8746
MOSFET, DUAL, P-CH, 30V, 6A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 30V, 6A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3028LSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3028LSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3028LSD-13
MOSFET 2P-CH 30V 6A 8SO

MOSFET 2P-CH 30V 6A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP3028LSD-13DICT-ND 1168272-DMP3028LSD-13 289-DMP3028LSD-13 DMP3028LSD-13 233-DMP3028LSD-13 DMP3028LSD-13 28AK8746 DMP3028LSD-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LSD-13 30V 6A MOSFET Transistor MOSFET MOSFET 2P-CH 30V 6A SO-8 FET, MOSFET Arrays Mosfet, Dual, P-Ch, 30V, 6A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) TO-3
MOSFET Operating Mode Enhancement Enhancement
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 30 volts 30 volts
Transconductance 0.0110 kS
Unlock Full Specs
to access all available technical data