DIODES Incorporated Single FETs, MOSFETs DMP3028LK3-13

Description
P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3028LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3028LK3-13DIDKR-ND
Single FETs, MOSFETs DMP3028LK3-13DIDKR-ND
P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3028LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3028LK3-13DICT-ND
Single FETs, MOSFETs DMP3028LK3-13DICT-ND
P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3028LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3028LK3-13DITR-ND
Single FETs, MOSFETs DMP3028LK3-13DITR-ND
P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 30V 27A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LK3-13 - 772790-DMP3028LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LK3-13
772790-DMP3028LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LK3-13 772790-DMP3028LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 772790-DMP3028LK3-13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 27A (Tc) Family Name: DMP3028LK3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-252 Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1241pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta) Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): SSD3030P; STD20P3H6AG; STD30PF03LT4; STD30PF03L; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 772790-DMP3028LK3-13
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 27A (Tc)
Family Name: DMP3028LK3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-252
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1241pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): SSD3030P; STD20P3H6AG; STD30PF03LT4; STD30PF03L;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 27A TO252 MOSFET Transistor
278-DMP3028LK3-13
30V 27A TO252 MOSFET Transistor 278-DMP3028LK3-13
MOSFET P-CH 30V 27A TO252 Product overview: DMP3028LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3028LK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 27A TO252 Product overview: DMP3028LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3028LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -27A, To252; Transistor Polarity Diodes Inc. - 07AH3803 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -27A, To252; Transistor Polarity Diodes Inc.
07AH3803
Mosfet, P-Ch, -30V, -27A, To252; Transistor Polarity Diodes Inc. 07AH3803
MOSFET, P-CH, -30V, -27A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-27A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.4V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -27A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-27A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3028LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3028LK3-13
Single FETs, MOSFETs DMP3028LK3-13
MOSFET P-CH 30V 27A TO252

MOSFET P-CH 30V 27A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3028LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3028LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3028LK3-13
MOSFET P-CH 30V 27A TO252

MOSFET P-CH 30V 27A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP3028LK3-13DIDKR-ND 772790-DMP3028LK3-13 278-DMP3028LK3-13 07AH3803 DMP3028LK3-13 DMP3028LK3-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3028LK3-13 30V 27A TO252 MOSFET Transistor Mosfet, P-Ch, -30V, -27A, To252; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 1600 milliwatts 2.8 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers