The DMP3027LFDFQ is a 30V P-channel enhancement mode MOSFET designed for high-efficiency power-management applications and automotive use. It is packaged in a U-DFN2020-6 case measuring 2.0mm x 2.0mm with a nominal height of 0.6mm, and weighs approximately 0.0065 grams. The device features a low on-resistance of 25mΩ at VGS = -10V and 38mΩ at VGS = -4.5V, with a continuous drain current of -8.5A at TA = +25°C. It meets AEC-Q101 qualifications, is RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 86.1°C/W on a standard FR-4 board. The operating junction temperature ranges from -55°C to +150°C, and the package is rated UL 94 V-0 with moisture sensitivity level 1 per J-STD-020.
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3027LFDFQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |