The DMP3027LFDEQ-7 is a 30V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It features a maximum on-resistance of 25mΩ at VGS = -10V and -8.5A continuous drain current, with a thermal resistance junction-to-ambient of 45.7°C/W when mounted on a recommended PCB layout. The device is AEC-Q101 qualified, RoHS compliant, and rated for operation from -55°C to +150°C. It is supplied in tape and reel packaging with 3,000 units per reel.
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3027LFDEQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |