The DMP3027LFDE-13 is a 30V P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It has a maximum continuous drain current of -6.9A at VGS = -4.5V and an on-resistance of 38mΩ at that condition. The device meets AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3027LFDE-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |