P-Channel 30V 10.3A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 30V 10.3A 6UDFN
MOSFET P-CH 30V 10.3A 6UDFN
Win Source Part Number: 1008558-DMP3026SFDF-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10.3A (Ta)
Rds On (Max) @ Id, Vgs: 19mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2W (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 19.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1204 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP3026
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
MOSFET P-CH 30V 10.3A 6UDFN Product overview: DMP3026SFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3026SFDF-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 10.3A 6UDFN
MOSFET P-CH 30V 10.3A 6UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP3026SFDF-7TR-ND | 1008558-DMP3026SFDF-7 | 278-DMP3026SFDF-7 | DMP3026SFDF-7 | DMP3026SFDF-7 | DMP3026SFDF-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 10.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-UDFN Exposed Pad | SOT3 | Tape & Reel (TR) | 6-UDFN Exposed Pad | 4V, 10V | |
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |