DIODES Incorporated Single FETs, MOSFETs DMP3026SFDF-13

Description
MOSFET P-CH 30V 10.3A 6UDFN
Request a Quote Datasheet
Description
MOSFET P-CH 30V 10.3A 6UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3026SFDF-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3026SFDF-13DKR-ND
Single FETs, MOSFETs 31-DMP3026SFDF-13DKR-ND
MOSFET P-CH 30V 10.3A 6UDFN

MOSFET P-CH 30V 10.3A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3026SFDF-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3026SFDF-13CT-ND
Single FETs, MOSFETs 31-DMP3026SFDF-13CT-ND
MOSFET P-CH 30V 10.3A 6UDFN

MOSFET P-CH 30V 10.3A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3026SFDF-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3026SFDF-13TR-ND
Single FETs, MOSFETs 31-DMP3026SFDF-13TR-ND
P-Channel 30V 10.3A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 30V 10.3A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3026SFDF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3026SFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3026SFDF-13
MOSFET P-CH 30V 10.3A 6UDFN

MOSFET P-CH 30V 10.3A 6UDFN

Supplier's Site
Mosfet, P-Ch, 30V, 8.6A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3603 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 8.6A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3603
Mosfet, P-Ch, 30V, 8.6A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3603
MOSFET, P-CH, 30V, 8.6A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 8.6A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP3026SFDF-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3026SFDF-13
Single FETs, MOSFETs DMP3026SFDF-13
MOSFET P-CH 30V 10.3A 6UDFN

MOSFET P-CH 30V 10.3A 6UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP3026SFDF-13DKR-ND DMP3026SFDF-13 36AJ3603 DMP3026SFDF-13 DMP3026SFDF-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 8.6A, U-Dfn2020 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type 6-UDFN Exposed Pad 4V, 10V TO-3 6-UDFN Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers