P-Channel 30V 10.4A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type E)
P-Channel 30V 10.4A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type E)
P-Channel 30V 10.4A (Ta) 2W (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET P-CH 30V 10.4A 6UDFN Product overview: DMP3026SFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3026SFDE-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 10.4A 6UDFN
MOSFET P-CH 30V 10.4A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP3026SFDE-7TR-ND | 278-DMP3026SFDE-7 | DMP3026SFDE-7 | DMP3026SFDE-7 | DMP3026SFDE-7 |
| Product Name | Single FETs, MOSFETs | 30V 10.4A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-PowerUDFN | Tape & Reel (TR) | 6-PowerUDFN | Surface Mount | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2 milliwatts | 2000 milliwatts |