The DMP3025SFDF is a P-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a low on-resistance of 19mΩ at -10V gate bias and -8.6A continuous drain current. It is packaged in a U-DFN2020-6 surface-mount case measuring 2.0mm × 2.0mm with a 0.6mm profile, ideal for low-profile designs. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards with moisture sensitivity level 1 per J-STD-020. It is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3025SFDF-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |