MOSFET P-CH 30V 10.6A TO252-3 Product overview: DMP3025LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3025LK3-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 116497-DMP3025LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.15W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31.6nC @ 10V
Max Input Capacitance: 1678pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
P-Channel 30V 10.6A (Ta) 2.15W (Ta) Surface Mount TO-252-3
MOSFET P-CH 30V 10.6A TO252-3
DIODES INC. DMP3025LK3-13 MOSFET Transistor, P Channel, 16.1 A, -30 V, 25 mohm, -10 V, -1 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3025LK3-13 | 116497-DMP3025LK3-13 | DMP3025LK3-13DITR-ND | DMP3025LK3-13 | 233-DMP3025LK3-13 |
| Product Name | 30V 10.6A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3025LK3-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | DIODES INC. DMP3025LK3-13 MOSFET Transistor, P Channel, 16.1 A, -30 V, 25 mohm, -10 V, -1 V |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 10000 milliwatts | 2150 milliwatts | 10000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |