P-Channel 30V 10.4A (Ta), 39A (Tc) 1W (Ta) Surface Mount 8-SO
P-Channel 30V 10.4A (Ta), 39A (Tc) 1W (Ta) Surface Mount 8-SO
P-Channel 30V 10.4A (Ta), 39A (Tc) 1W (Ta) Surface Mount 8-SO
MOSFET BVDSS: 25V~30V SO-8 T&R 2
MOSFET BVDSS: 25V~30V SO-8 T&R 2
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP3021SSS-13DKR-ND | DMP3021SSS-13 | DMP3021SSS-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |