The DMP3021SPDW-13 is a dual P-channel enhancement mode MOSFET in a PowerDI®5060-8 package, designed for high-efficiency power management applications such as wireless charging and DC-DC converters. It has a drain-source voltage rating of -30V, with a static drain-source on-resistance of 18mΩ at VGS = -10V and -39A continuous drain current, or 28mΩ at VGS = -5V and -31A. The device features low input capacitance, fast switching, and a thermally efficient design with wettable flanks for improved optical inspection. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to case is 3°C/W. The maximum operating temperature range is -55°C to +150°C. It is qualified for automotive applications under AEC-Q200 and manufactured in IATF 16949 certified facilities.
MOSFET 2P-CH 30V 10A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3021SPDW-13-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |