MOSFET P-CH 30V 9.8A PWRDI3333-8 Product overview: DMP3021SFVWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3021SFVWQ-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Win Source Part Number: 1357317-DMP3021SFVWQ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (SWP) Type UX
Base Product Number: DMP3021
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Rds On (Max) @ Id, Vgs: 15mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 1799 pF @ 15 V
Power Dissipation (Max): 1W (Ta)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET P-CH 30V 9.8A PWRDI3333-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP3021SFVWQ-13 | 31-DMP3021SFVWQ-13CT-ND | 1357317-DMP3021SFVWQ-13 | DMP3021SFVWQ-13 |
| Product Name | 30V 9.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| PD | 2.5 milliwatts | 1000 milliwatts |