DIODES Incorporated Single FETs, MOSFETs DMP3021SFVW-13

Description
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3021SFVW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3021SFVW-13DKR-ND
Single FETs, MOSFETs 31-DMP3021SFVW-13DKR-ND
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3021SFVW-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3021SFVW-13CT-ND
Single FETs, MOSFETs 31-DMP3021SFVW-13CT-ND
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3021SFVW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3021SFVW-13TR-ND
Single FETs, MOSFETs 31-DMP3021SFVW-13TR-ND
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357319-DMP3021SFVW-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357319-DMP3021SFVW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357319-DMP3021SFVW-13
Win Source Part Number: 1357319-DMP3021SFVW- 13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Base Product Number: DMP3021 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Rds On (Max) @ Id, Vgs: 15mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1799 pF @ 15 V Power Dissipation (Max): 1W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1357319-DMP3021SFVW-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Base Product Number: DMP3021
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Rds On (Max) @ Id, Vgs: 15mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 1799 pF @ 15 V
Power Dissipation (Max): 1W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP3021SFVW-13DKR-ND 1357319-DMP3021SFVW-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5524-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 2466766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN-2020
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4110 - 1149821-AUIRFP4110 - Win Source Electronics
Specs
Package Type SOT3
View Details
9 suppliers