DIODES Incorporated Single FETs, MOSFETs DMP3020LSS-13

Description
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3020LSSDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3020LSSDICT-ND
Single FETs, MOSFETs DMP3020LSSDICT-ND
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP3020LSSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3020LSSDITR-ND
Single FETs, MOSFETs DMP3020LSSDITR-ND
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP3020LSSDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3020LSSDIDKR-ND
Single FETs, MOSFETs DMP3020LSSDIDKR-ND
P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-DMP3020LSS-13
30V 12A MOSFET Transistor 278-DMP3020LSS-13
MOSFET P-CH 30V 12A 8SOP Product overview: DMP3020LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3020LSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A 8SOP Product overview: DMP3020LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3020LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3020LSS-13 - 014494-DMP3020LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3020LSS-13
014494-DMP3020LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3020LSS-13 014494-DMP3020LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014494-DMP3020LSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: DMP3020LSS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 30.7nC @ 10V Max Input Capacitance: 1802pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): RRH090P03; IRF7424PbF; AO4435; RRH090P03TB; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Diodes Incorporated
Win Source Part Number: 014494-DMP3020LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: DMP3020LSS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 30.7nC @ 10V
Max Input Capacitance: 1802pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): RRH090P03; IRF7424PbF; AO4435; RRH090P03TB;
Introduction Date: May 05, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Mosfet, P-Ch, 30V, 12A, Soic Rohs Compliant Diodes Inc. - 28AK8741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 12A, Soic Rohs Compliant Diodes Inc.
28AK8741
Mosfet, P-Ch, 30V, 12A, Soic Rohs Compliant Diodes Inc. 28AK8741
MOSFET, P-CH, 30V, 12A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 12A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3020LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3020LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3020LSS-13
MOSFET P-CH 30V 12A 8SOP

MOSFET P-CH 30V 12A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Channel 2.5W

MOSFET P-Channel 2.5W

Buy Now Datasheet
Single FETs, MOSFETs - DMP3020LSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3020LSS-13
Single FETs, MOSFETs DMP3020LSS-13
MOSFET P-CH 30V 12A 8SOP

MOSFET P-CH 30V 12A 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3020LSSDICT-ND 278-DMP3020LSS-13 014494-DMP3020LSS-13 28AK8741 DMP3020LSS-13 DMP3020LSS-13 DMP3020LSS-13
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3020LSS-13 Mosfet, P-Ch, 30V, 12A, Soic Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0120 kS
Unlock Full Specs
to access all available technical data