Manufacturer: Diodes Incorporated
Win Source Part Number: 869080-DMP3018SSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 10.5A (Ta), 25A (Tc) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3018
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 30V 10.5/25A 8SO T&R Product overview: DMP3018SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3018SSS-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 10.5A (Ta), 25A (Tc) 1.2W (Ta) Surface Mount 8-SO
MOSFET P-CH 30V 10.5/25A 8SO T&R
MOSFET P-CH 30V 10.5/25A 8SO T&R
MOSFET, P-CH, 30V, 25A, SOIC ROHS COMPLIANT: YES
MOSFET MOSFET BVDSS: 25V~30V SO-8 T&R 2.5K
MOSFET P-CH 30V 10.5/25A 8SO T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 869080-DMP3018SSS-13 | 278-DMP3018SSS-13 | 31-DMP3018SSS-13TR-ND | 28AK8740 | DMP3018SSS-13 | DMP3018SSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SSS-13 | 30V 25A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 25A, Soic Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | Surface Mount | |
| MOSFET Operating Mode | Enhancement |