MOSFET P-CH 30V 11A PWRDI3333 Product overview: DMP3018SFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3018SFV-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 849891-DMP3018SFV-7
Features: 30 V
Package: Reel - TR
Family Name: DMP3018
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP3018SFV-7DICT, DMP3018SFV-7DIDKR, DMP3018SFV-7DITR
P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
MOSFET P-CH 30V 11A PWRDI3333
MOSFET, P-CH, 30V, 11A, 150DEG C, 1W ROHS COMPLIANT: YES
30V 12mΩ@11.5A,10V 1W 3V@250uA P Channel PowerDI3333-8 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3018SFV-7 | 849891-DMP3018SFV-7 | DMP3018SFV-7DIDKR-ND | DMP3018SFV-7 | 68AH9566 | DMP3018SFV-7 | DMP3018SFV-7 |
| Product Name | 30V 11A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SFV-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 11A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 30 milliwatts | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |