DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SFV-13 DMP3018SFV-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849890-DMP3018SFV-13 Features: 30 V Package: Reel - TR Family Name: DMP3018 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3018SFV-13DIDKR, DMP3018SFV-13-ND, DMP3018SFV-13DICT, DMP3018SFV-13DITR, DMP3018SFV-13DITR-ND -ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 849890-DMP3018SFV-13 Features: 30 V Package: Reel - TR Family Name: DMP3018 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3018SFV-13DIDKR, DMP3018SFV-13-ND, DMP3018SFV-13DICT, DMP3018SFV-13DITR, DMP3018SFV-13DITR-ND -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SFV-13 - 849890-DMP3018SFV-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SFV-13
849890-DMP3018SFV-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SFV-13 849890-DMP3018SFV-13
Manufacturer: Diodes Incorporated Win Source Part Number: 849890-DMP3018SFV-13 Features: 30 V Package: Reel - TR Family Name: DMP3018 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP3018SFV-13DIDKR, DMP3018SFV-13-ND, DMP3018SFV-13DICT, DMP3018SFV-13DITR, DMP3018SFV-13DITR-ND -ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 849890-DMP3018SFV-13
Features: 30 V
Package: Reel - TR
Family Name: DMP3018
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP3018SFV-13DIDKR, DMP3018SFV-13-ND, DMP3018SFV-13DICT, DMP3018SFV-13DITR, DMP3018SFV-13DITR-ND-ND

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3018SFV-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3018SFV-13DKR-ND
Single FETs, MOSFETs 31-DMP3018SFV-13DKR-ND
P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3018SFV-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3018SFV-13CT-ND
Single FETs, MOSFETs 31-DMP3018SFV-13CT-ND
P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3018SFV-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3018SFV-13TR-ND
Single FETs, MOSFETs 31-DMP3018SFV-13TR-ND
P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

P-Channel 30V 11A (Ta), 35A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-DMP3018SFV-13
30V 11A MOSFET Transistor 278-DMP3018SFV-13
MOSFET P-CH 30V 11A PWRDI3333 Product overview: DMP3018SFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3018SFV-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11A PWRDI3333 Product overview: DMP3018SFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3018SFV-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3018SFV-13
Triode/MOS Tube/Transistor >> MOSFETs DMP3018SFV-13
30V 1W 12mΩ@11.5A,10V 3V@250uA P Channel PowerDI3333-8 MOSFETs ROHS

30V 1W 12mΩ@11.5A,10V 3V@250uA P Channel PowerDI3333-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFETP-CHAN 30V POWERDI3333-8 - 233-DMP3018SFV-13 - Utmel Electronic Limited
Hong Kong, China
MOSFETP-CHAN 30V POWERDI3333-8
233-DMP3018SFV-13
MOSFETP-CHAN 30V POWERDI3333-8 233-DMP3018SFV-13
MOSFETP-CHAN 30V POWERDI3333-8

MOSFETP-CHAN 30V POWERDI3333-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Single FETs, MOSFETs - DMP3018SFV-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3018SFV-13
Single FETs, MOSFETs DMP3018SFV-13
MOSFET P-CH 30V 11A PWRDI3333

MOSFET P-CH 30V 11A PWRDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3018SFV-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3018SFV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3018SFV-13
MOSFET P-CH 30V 11A PWRDI3333

MOSFET P-CH 30V 11A PWRDI3333

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 849890-DMP3018SFV-13 31-DMP3018SFV-13DKR-ND 278-DMP3018SFV-13 DMP3018SFV-13 233-DMP3018SFV-13 DMP3018SFV-13 DMP3018SFV-13 DMP3018SFV-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3018SFV-13 Single FETs, MOSFETs 30V 11A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFETP-CHAN 30V POWERDI3333-8 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 30 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers