Win Source Part Number: 993999-DMP3018SFK-7
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10.2A (Ta)
Rds On (Max) @ Id, Vgs: 14.5mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 6-PowerUDFN
Supplier Device Package: U-DFN2523-6
Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4414 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMP3018SFK-7DIDKR,DM
Base Product Number: DMP3018
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET P-CH 30V 10.2A 6UDFN Product overview: DMP3018SFK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3018SFK-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 10.2A 6UDFN
P-Channel 30V 10.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6
MOSFET P-CH 30V 10.2A 6UDFN
MOSFET P-CH 30V 10.2A 6UDFN
MOSFET P-Ch Enh Mode FET Vdss -30V 25Vgss
MOSFET, P-CH, 30V, 10.2A, U-DFN2523 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 993999-DMP3018SFK-7 | 278-DMP3018SFK-7 | 31-DMP3018SFK-7CT-ND | DMP3018SFK-7 | DMP3018SFK-7 | 28AK8738 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 10.2A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 30V, 10.2A, U-Dfn2523 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| PD | 1000 milliwatts | 17 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | Tape & Reel (TR) | 6-PowerUDFN | 6-PowerUDFN | TO-3 |