DIODES Incorporated Single FETs, MOSFETs DMP3017SFGQ-7

Description
P-Channel 30V 11.5A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 30V 11.5A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3017SFGQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3017SFGQ-7DITR-ND
Single FETs, MOSFETs DMP3017SFGQ-7DITR-ND
P-Channel 30V 11.5A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 11.5A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3017SFGQ-7 - 1168267-DMP3017SFGQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3017SFGQ-7
1168267-DMP3017SFGQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3017SFGQ-7 1168267-DMP3017SFGQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1168267-DMP3017SFGQ- 7 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11.5A (Ta) Family Name: DMP3017SFGQ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI3333-8 Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 41nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2246pF @ 15V Vgs (Maximum): ±25V Power Dissipation (Maximum): 940mW (Ta) Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 11.5A, 10V Alternative Parts (Cross-Reference): DMP3017SFGQ-13; Introduction Date: September 09, 2015 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168267-DMP3017SFGQ-7
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11.5A (Ta)
Family Name: DMP3017SFGQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI3333-8
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 41nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2246pF @ 15V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 940mW (Ta)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 11.5A, 10V
Alternative Parts (Cross-Reference): DMP3017SFGQ-13;
Introduction Date: September 09, 2015
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 11.5A MOSFET Transistor
278-DMP3017SFGQ-7
30V 11.5A MOSFET Transistor 278-DMP3017SFGQ-7
MOSFET P-CH 30V 11.5A PWRDI3333 Product overview: DMP3017SFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3017SFGQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11.5A PWRDI3333 Product overview: DMP3017SFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3017SFGQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3017SFGQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3017SFGQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3017SFGQ-7
MOSFET P-CH 30V 11.5A PWRDI3333

MOSFET P-CH 30V 11.5A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMP3017SFGQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3017SFGQ-7
Single FETs, MOSFETs DMP3017SFGQ-7
MOSFET P-CH 30V 11.5A PWRDI3333

MOSFET P-CH 30V 11.5A PWRDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V P-Ch Enh FET 30Vgss -80A Idm

MOSFET 30V P-Ch Enh FET 30Vgss -80A Idm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3017SFGQ-7DITR-ND 1168267-DMP3017SFGQ-7 278-DMP3017SFGQ-7 DMP3017SFGQ-7 DMP3017SFGQ-7 DMP3017SFGQ-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3017SFGQ-7 30V 11.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
PD 940 milliwatts 940 milliwatts 940 milliwatts
Unlock Full Specs
to access all available technical data