P-Channel 30V 11.5A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168266-DMP3017SFGQ-
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11.5A (Ta)
Family Name: DMP3017SFGQ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI3333-8
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 41nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2246pF @ 15V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 940mW (Ta)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 11.5A, 10V
Alternative Parts (Cross-Reference): DMP3017SFGQ-7;
Introduction Date: September 09, 2015
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MOSFET P-CH 30V 11.5A PWRDI3333 Product overview: DMP3017SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3017SFGQ-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 11.5A PWRDI3333
MOSFET 30V P-Ch Enh FET 30Vgss -80A Idm
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP3017SFGQ-13-ND | 1168266-DMP3017SFGQ-13 | 278-DMP3017SFGQ-13 | DMP3017SFGQ-13 | DMP3017SFGQ-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3017SFGQ-13 | 30V 11.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | ||||
| Package Type | 8-PowerVDFN | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |