P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 869078-DMP3015LSSQ-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3015
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP3015LSSQ-13DIDKR,
MOSFET P-CH 30V 13A 8SO Product overview: DMP3015LSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3015LSSQ-13 can be used for catalog matching and distributor lookup.
MOSFET Single -30V P-Ch Enh FET -20Vgss
MOSFET P-CH 30V 13A 8SO
MOSFET P-CH 30V 13A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP3015LSSQ-13CT-ND | 869078-DMP3015LSSQ-13 | 278-DMP3015LSSQ-13 | DMP3015LSSQ-13 | DMP3015LSSQ-13 | DMP3015LSSQ-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3015LSSQ-13 | 30V 13A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | |
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |