P-Channel 30V 12A (Ta), 35A (Tc) 940mW (Ta) Surface Mount PowerDI3333-8 (Type UX)
P-Channel 30V 12A (Ta), 35A (Tc) 940mW (Ta) Surface Mount PowerDI3333-8 (Type UX)
P-Channel 30V 12A (Ta), 35A (Tc) 940mW (Ta) Surface Mount PowerDI3333-8 (Type UX)
MOSFET P-CH 30V 12A PWRDI3333 Product overview: DMP3013SFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3013SFV-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 844604-DMP3013SFV-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 12A (Ta), 35A (Tc) 940mW (Ta) Surface Mount PowerDI3333-8 (Type UX)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3013
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (Type UX)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP3013SFV-7DIDKR, DMP3013SFV-7DITR, DMP3013SFV-7DICT, DMP3013SFV-7-ND
MOSFET, P-CH, 30V, 12A, 150DEG C, 0.94W ROHS COMPLIANT: YES
30V 940mW 9.5mΩ@10V,11.5A 3V@250uA P Channel PowerDI3333-8 MOSFETs ROHS
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET P-CH 30V 12A PWRDI3333
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP3013SFV-7DIDKR-ND | 278-DMP3013SFV-7 | 844604-DMP3013SFV-7 | 68AH9565 | DMP3013SFV-7 | DMP3013SFV-7 | DMP3013SFV-7 | DMP3013SFV-7 |
| Product Name | Single FETs, MOSFETs | 30V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3013SFV-7 | Mosfet, P-Ch, 30V, 12A, 150Deg C, 0.94W Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; PowerDI3333-8 (Type UX) | TO-3 | 8-PowerVDFN | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 31 milliwatts | 940 milliwatts | 940 milliwatts |