DIODES Incorporated Single FETs, MOSFETs DMP3013SFK-7

Description
10.5A (Ta)
Request a Quote Datasheet
Description
10.5A (Ta)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3013SFK-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3013SFK-7TR-ND
Single FETs, MOSFETs 31-DMP3013SFK-7TR-ND
10.5A (Ta)

10.5A (Ta)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3013SFK-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3013SFK-7CT-ND
Single FETs, MOSFETs 31-DMP3013SFK-7CT-ND
MOSFET P-CH 30V DFN2523-6

MOSFET P-CH 30V DFN2523-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3013SFK-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3013SFK-7DKR-ND
Single FETs, MOSFETs 31-DMP3013SFK-7DKR-ND
MOSFET P-CH 30V DFN2523-6

MOSFET P-CH 30V DFN2523-6

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3013SFK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3013SFK-7
MOSFET P-CH 30V DFN2523-6

MOSFET P-CH 30V DFN2523-6

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 31-DMP3013SFK-7TR-ND DMP3013SFK-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel MOSFET Transistor - 278-AUIRFR4292 - ERSAELECTRONICS PTE. LTD.
Specs
PD 100000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers