The DMP3012SPSW-13 is a 30V P-channel enhancement mode MOSFET in a PowerDI5060-8 package with a maximum profile height of 1.10mm, designed for high-efficiency power management applications. It has a maximum continuous drain current of 86A at TC = +25°C and an on-resistance of 7mΩ at VGS = -10V and 13mΩ at VGS = -4.5V. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability ratings. It supports operation from -55°C to +150°C junction temperature and is rated for 205mJ avalanche energy at 1mH inductance. The part is supplied in tape and reel packaging with 2,500 units per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3012SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |