DIODES Incorporated Single FETs, MOSFETs DMP3011SPSW-13

Description
MOSFET BVDSS: 25V~30V PowerDI506
Request a Quote
Description
MOSFET BVDSS: 25V~30V PowerDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP3011SPSW-13 is a 30V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications. The device has a maximum on-resistance of 10mΩ at VGS = -10V and 18mΩ at VGS = -4.5V, with continuous drain currents of -65A and -48A respectively. It features a 1.1mm package profile, is fully RoHS compliant, halogen and antimony free, and meets AEC-Q100/101/104/200 standards for automotive use. The package is molded plastic with a UL 94 V-0 flammability rating and a moisture sensitivity level of 1 per J-STD-020. Thermal resistance from junction to case is 2.0°C/W, and operating temperature ranges from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DMP3011SPSW-13 is a 30V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications. The device has a maximum on-resistance of 10mΩ at VGS = -10V and 18mΩ at VGS = -4.5V, with continuous drain currents of -65A and -48A respectively. It features a 1.1mm package profile, is fully RoHS compliant, halogen and antimony free, and meets AEC-Q100/101/104/200 standards for automotive use. The package is molded plastic with a UL 94 V-0 flammability rating and a moisture sensitivity level of 1 per J-STD-020. Thermal resistance from junction to case is 2.0°C/W, and operating temperature ranges from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3011SPSW-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3011SPSW-13-ND
Single FETs, MOSFETs 31-DMP3011SPSW-13-ND
MOSFET BVDSS: 25V~30V PowerDI506

MOSFET BVDSS: 25V~30V PowerDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP3011SPSW-13-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products