Win Source Part Number: 1357320-DMP3011SFVWQ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (SWP) Type UX
Base Product Number: DMP3011
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 19.8A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 10mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 2380 pF @ 15 V
Power Dissipation (Max): 980mW (Ta)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
MOSFET P-CH 30V 11.5A PWRDI3333 Product overview: DMP3011SFVWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3011SFVWQ-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 11.5A PWRDI3333
MOSFET P-CH 30V 11.5A PWRDI3333
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1357320-DMP3011SFVWQ-13 | 31-DMP3011SFVWQ-13CT-ND | 278-DMP3011SFVWQ-13 | DMP3011SFVWQ-13 | DMP3011SFVWQ-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 30V 11.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 980 milliwatts | 2250 milliwatts | 980 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN |
| Transistor Grade / Operating Range | Automotive |