DIODES Incorporated 25V 30V MOSFET Transistor DMP3011SFVW-13

Description
MOSFET BVDSS: 25V~30V POWERDI333 Product overview: DMP3011SFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3011SFVW-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 25V~30V POWERDI333 Product overview: DMP3011SFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3011SFVW-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 30V MOSFET Transistor
278-DMP3011SFVW-13
25V 30V MOSFET Transistor 278-DMP3011SFVW-13
MOSFET BVDSS: 25V~30V POWERDI333 Product overview: DMP3011SFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3011SFVW-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 25V~30V POWERDI333 Product overview: DMP3011SFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3011SFVW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357321-DMP3011SFVW-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357321-DMP3011SFVW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357321-DMP3011SFVW-13
Win Source Part Number: 1357321-DMP3011SFVW- 13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Base Product Number: DMP3011 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 19.8A (Ta), 50A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 10mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 2380 pF @ 15 V Power Dissipation (Max): 980mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1357321-DMP3011SFVW-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Base Product Number: DMP3011
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 19.8A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 10mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 2380 pF @ 15 V
Power Dissipation (Max): 980mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3011SFVW-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3011SFVW-13CT-ND
Single FETs, MOSFETs 31-DMP3011SFVW-13CT-ND
P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3011SFVW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3011SFVW-13TR-ND
Single FETs, MOSFETs 31-DMP3011SFVW-13TR-ND
P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3011SFVW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3011SFVW-13DKR-ND
Single FETs, MOSFETs 31-DMP3011SFVW-13DKR-ND
P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 19.8A (Ta), 50A (Tc) 980mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-DMP3011SFVW-13 1357321-DMP3011SFVW-13 31-DMP3011SFVW-13CT-ND
Product Name 25V 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 2250 milliwatts 980 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data