MOSFET P-CH 30V 36A PWRDI5060-8 Product overview: DMP3010LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LPSQ-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 36A PWRDI5060-8
MOSFET P-CH 30V 36A PWRDI5060-8
P-Channel 30V 36A (Ta) 2.18W (Ta) Surface Mount PowerDI5060-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033837-DMP3010LPSQ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.18W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 36A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 126.2nC @ 10V
Max Input Capacitance: 6234pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET, P-CH, 30V, 36A, POWERDI 5060 ROHS COMPLIANT: YES
MOSFET P-CH 30V 36A PWRDI5060-8
MOSFET P-CH 30V 36A PWRDI5060-8
MOSFET FET BVDSS 25V-30V P-Ch 36A 7.5Vgs 6324
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3010LPSQ-13 | 31-DMP3010LPSQ-13DKR-ND | 1033837-DMP3010LPSQ-13 | 28AK8732 | DMP3010LPSQ-13 | DMP3010LPSQ-13 | DMP3010LPSQ-13 |
| Product Name | 30V 36A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LPSQ-13 | Mosfet, P-Ch, 30V, 36A, Powerdi 5060 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1.26 milliwatts | 2180 milliwatts | 2180 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |