DIODES Incorporated 30V 17A TO252 MOSFET Transistor DMP3010LK3-13

Description
MOSFET P-CH 30V 17A TO252-3 Product overview: DMP3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 17A TO252-3 Product overview: DMP3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17A TO252 MOSFET Transistor
278-DMP3010LK3-13
30V 17A TO252 MOSFET Transistor 278-DMP3010LK3-13
MOSFET P-CH 30V 17A TO252-3 Product overview: DMP3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17A TO252-3 Product overview: DMP3010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3010LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3-13 - 1033836-DMP3010LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3-13
1033836-DMP3010LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3-13 1033836-DMP3010LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033836-DMP3010LK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 59.2nC @ 4.5V Max Input Capacitance: 6234pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033836-DMP3010LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 59.2nC @ 4.5V
Max Input Capacitance: 6234pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - DMP3010LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3010LK3-13DICT-ND
Single FETs, MOSFETs DMP3010LK3-13DICT-ND
P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3010LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3010LK3-13DIDKR-ND
Single FETs, MOSFETs DMP3010LK3-13DIDKR-ND
P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3010LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3010LK3-13DITR-ND
Single FETs, MOSFETs DMP3010LK3-13DITR-ND
P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

P-Channel 30V 17A (Ta) 1.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Mosfet, P-Ch, 30V, 17A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. - 68AH9564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 17A, 150Deg C, 1.7W Rohs Compliant Diodes Inc.
68AH9564
Mosfet, P-Ch, 30V, 17A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. 68AH9564
MOSFET, P-CH, 30V, 17A, 150DEG C, 1.7W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 17A, 150DEG C, 1.7W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3010LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3010LK3-13
Single FETs, MOSFETs DMP3010LK3-13
MOSFET P-CH 30V 17A TO252-3

MOSFET P-CH 30V 17A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3010LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3010LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3010LK3-13
MOSFET P-CH 30V 17A TO252-3

MOSFET P-CH 30V 17A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30 V-30V TO252 T&R 2.5K

MOSFET MOSFET BVDSS: 25V-30 V-30V TO252 T&R 2.5K

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP3010LK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMP3010LK3-13
30V 17A 1.7W 8mΩ@10V,10A 2.1V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

30V 17A 1.7W 8mΩ@10V,10A 2.1V@250uA P Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3010LK3-13 1033836-DMP3010LK3-13 DMP3010LK3-13DICT-ND 68AH9564 DMP3010LK3-13 DMP3010LK3-13 DMP3010LK3-13 DMP3010LK3-13
Product Name 30V 17A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3010LK3-13 Single FETs, MOSFETs Mosfet, P-Ch, 30V, 17A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0300 kS
PD 1.7 milliwatts 1700 milliwatts 1700 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N120035K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers