DIODES Incorporated Single FETs, MOSFETs DMP3008SFG-7

Description
P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3008SFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3008SFG-7DICT-ND
Single FETs, MOSFETs DMP3008SFG-7DICT-ND
P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP3008SFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3008SFG-7DIDKR-ND
Single FETs, MOSFETs DMP3008SFG-7DIDKR-ND
P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP3008SFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3008SFG-7DITR-ND
Single FETs, MOSFETs DMP3008SFG-7DITR-ND
P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 8.6A MOSFET Transistor
278-DMP3008SFG-7
30V 8.6A MOSFET Transistor 278-DMP3008SFG-7
MOSFET P-CH 30V 8.6A PWRDI3333-8 Product overview: DMP3008SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3008SFG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8.6A PWRDI3333-8 Product overview: DMP3008SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3008SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-7 - 1033832-DMP3008SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-7
1033832-DMP3008SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-7 1033832-DMP3008SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033832-DMP3008SFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 900mW (Ta) Family Name: DMP3008SFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.6A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2230pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STL9P2UH7; STL9P3LLH6; STL6P3LLH6; Introduction Date: November 22, 2011 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033832-DMP3008SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 900mW (Ta)
Family Name: DMP3008SFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.6A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2230pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STL9P2UH7; STL9P3LLH6; STL6P3LLH6;
Introduction Date: November 22, 2011
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMP3008SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3008SFG-7
Single FETs, MOSFETs DMP3008SFG-7
MOSFET P-CH 30V 8.6A PWRDI3333-8

MOSFET P-CH 30V 8.6A PWRDI3333-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3008SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3008SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3008SFG-7
MOSFET P-CH 30V 8.6A PWRDI3333-8

MOSFET P-CH 30V 8.6A PWRDI3333-8

Supplier's Site
MOSFET P-CH 30V 8.6A POWERDI - 233-DMP3008SFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 8.6A POWERDI
233-DMP3008SFG-7
MOSFET P-CH 30V 8.6A POWERDI 233-DMP3008SFG-7
MOSFET P-CH 30V 8.6A POWERDI

MOSFET P-CH 30V 8.6A POWERDI

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP3008SFG-7DICT-ND 278-DMP3008SFG-7 1033832-DMP3008SFG-7 DMP3008SFG-7 DMP3008SFG-7 233-DMP3008SFG-7
Product Name Single FETs, MOSFETs 30V 8.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 8.6A POWERDI
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PowerDI3333-8 8-PowerVDFN 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 2200 milliwatts 900 milliwatts 900 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details