DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-13 DMP3008SFG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168260-DMP3008SFG-1 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8.6A (Ta) Family Name: DMP3008SFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI3333-8 Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 900mW (Ta) Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STL9P3LLH6; STL9P2UH7; STL6P3LLH6; Introduction Date: November 22, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168260-DMP3008SFG-1 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8.6A (Ta) Family Name: DMP3008SFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI3333-8 Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 900mW (Ta) Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STL9P3LLH6; STL9P2UH7; STL6P3LLH6; Introduction Date: November 22, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-13 - 1168260-DMP3008SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-13
1168260-DMP3008SFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-13 1168260-DMP3008SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168260-DMP3008SFG-1 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8.6A (Ta) Family Name: DMP3008SFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI3333-8 Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 900mW (Ta) Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STL9P3LLH6; STL9P2UH7; STL6P3LLH6; Introduction Date: November 22, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168260-DMP3008SFG-13
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8.6A (Ta)
Family Name: DMP3008SFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI3333-8
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2230pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 900mW (Ta)
Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STL9P3LLH6; STL9P2UH7; STL6P3LLH6;
Introduction Date: November 22, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 8.6A MOSFET Transistor
278-DMP3008SFG-13
30V 8.6A MOSFET Transistor 278-DMP3008SFG-13
MOSFET P-CH 30V 8.6A PWRDI3333-8 Product overview: DMP3008SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3008SFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8.6A PWRDI3333-8 Product overview: DMP3008SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3008SFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3008SFG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3008SFG-13DI-ND
Single FETs, MOSFETs DMP3008SFG-13DI-ND
P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 8.6A (Ta) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3008SFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3008SFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3008SFG-13
MOSFET P-CH 30V 8.6A PWRDI3333-8

MOSFET P-CH 30V 8.6A PWRDI3333-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1168260-DMP3008SFG-13 278-DMP3008SFG-13 DMP3008SFG-13DI-ND DMP3008SFG-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3008SFG-13 30V 8.6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
PD 900 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details