DIODES Incorporated Single FETs, MOSFETs DMP3007SPS-13

Description
MOSFET P-CH 30V 90A PWRDI5060-8
Request a Quote Datasheet
Description
MOSFET P-CH 30V 90A PWRDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3007SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SPS-13CT-ND
Single FETs, MOSFETs 31-DMP3007SPS-13CT-ND
MOSFET P-CH 30V 90A PWRDI5060-8

MOSFET P-CH 30V 90A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SPS-13TR-ND
Single FETs, MOSFETs 31-DMP3007SPS-13TR-ND
P-Channel 30V 90A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

P-Channel 30V 90A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SPS-13DKR-ND
Single FETs, MOSFETs 31-DMP3007SPS-13DKR-ND
MOSFET P-CH 30V 90A PWRDI5060-8

MOSFET P-CH 30V 90A PWRDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SPS-13 - 869075-DMP3007SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SPS-13
869075-DMP3007SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SPS-13 869075-DMP3007SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869075-DMP3007SPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 90A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP3007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869075-DMP3007SPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 90A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3007
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V 90A MOSFET Transistor
278-DMP3007SPS-13
30V 90A MOSFET Transistor 278-DMP3007SPS-13
MOSFET P-CH 30V 90A PWRDI5060-8 Product overview: DMP3007SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007SPS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 90A PWRDI5060-8 Product overview: DMP3007SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3007SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3007SPS-13
MOSFET P-CH 30V 90A PWRDI5060-8

MOSFET P-CH 30V 90A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Single FETs, MOSFETs - DMP3007SPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3007SPS-13
Single FETs, MOSFETs DMP3007SPS-13
MOSFET P-CH 30V 90A PWRDI5060-8

MOSFET P-CH 30V 90A PWRDI5060-8

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -90A, Powerdi5060-8; Transistor Polarity Diodes Inc. - 15AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -90A, Powerdi5060-8; Transistor Polarity Diodes Inc.
15AC8194
Mosfet, P-Ch, -30V, -90A, Powerdi5060-8; Transistor Polarity Diodes Inc. 15AC8194
MOSFET, P-CH, -30V, -90A, POWERDI5060-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-90A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -30V, -90A, POWERDI5060-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-90A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP3007SPS-13CT-ND 869075-DMP3007SPS-13 278-DMP3007SPS-13 DMP3007SPS-13 DMP3007SPS-13 DMP3007SPS-13 15AC8194
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SPS-13 30V 90A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -30V, -90A, Powerdi5060-8; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) Surface Mount 8-PowerTDFN TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

40V 75A TO220 MOSFET Transistor - 278-AUIRF4104 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers