DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SCG-7 DMP3007SCG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 846347-DMP3007SCG-7 Features: 30 V Package: Reel - TR Family Name: DMP3007 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 846347-DMP3007SCG-7 Features: 30 V Package: Reel - TR Family Name: DMP3007 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SCG-7 - 846347-DMP3007SCG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SCG-7
846347-DMP3007SCG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SCG-7 846347-DMP3007SCG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 846347-DMP3007SCG-7 Features: 30 V Package: Reel - TR Family Name: DMP3007 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 846347-DMP3007SCG-7
Features: 30 V
Package: Reel - TR
Family Name: DMP3007
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SCG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SCG-7DKR-ND
Single FETs, MOSFETs 31-DMP3007SCG-7DKR-ND
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SCG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SCG-7TR-ND
Single FETs, MOSFETs 31-DMP3007SCG-7TR-ND
P-Channel 30V 50A (Tc) 2.4W (Ta) Surface Mount V-DFN3333-8

P-Channel 30V 50A (Tc) 2.4W (Ta) Surface Mount V-DFN3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SCG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SCG-7CT-ND
Single FETs, MOSFETs 31-DMP3007SCG-7CT-ND
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Buy Now Datasheet
Singapore, Singapore
30V 50A MOSFET Transistor
278-DMP3007SCG-7
30V 50A MOSFET Transistor 278-DMP3007SCG-7
MOSFET P-CH 30V 50A 8DFN Product overview: DMP3007SCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007SCG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 50A 8DFN Product overview: DMP3007SCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007SCG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc. - 15AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc.
15AC8191
Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc. 15AC8191
MOSFET, P-CH, -30V, -50A, VDFN3333-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -50A, VDFN3333-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET P-CH 30V 50A VDFN3333-8 - 233-DMP3007SCG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 50A VDFN3333-8
233-DMP3007SCG-7
MOSFET P-CH 30V 50A VDFN3333-8 233-DMP3007SCG-7
MOSFET P-CH 30V 50A VDFN3333-8

MOSFET P-CH 30V 50A VDFN3333-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3007SCG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3007SCG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3007SCG-7
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Supplier's Site
Single FETs, MOSFETs - DMP3007SCG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3007SCG-7
Single FETs, MOSFETs DMP3007SCG-7
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846347-DMP3007SCG-7 31-DMP3007SCG-7DKR-ND 278-DMP3007SCG-7 15AC8191 233-DMP3007SCG-7 DMP3007SCG-7 DMP3007SCG-7 DMP3007SCG-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3007SCG-7 Single FETs, MOSFETs 30V 50A MOSFET Transistor Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc. MOSFET P-CH 30V 50A VDFN3333-8 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 8-PowerVDFN Tape & Reel (TR) TO-3 8-PowerVDFN 8-PowerVDFN
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2.4 milliwatts 2400 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details