DIODES Incorporated Single FETs, MOSFETs DMP3007SCG-13

Description
P-Channel 30V 50A (Tc) 2.4W (Ta) Surface Mount V-DFN3333-8
Request a Quote Datasheet
Description
P-Channel 30V 50A (Tc) 2.4W (Ta) Surface Mount V-DFN3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3007SCG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SCG-13TR-ND
Single FETs, MOSFETs 31-DMP3007SCG-13TR-ND
P-Channel 30V 50A (Tc) 2.4W (Ta) Surface Mount V-DFN3333-8

P-Channel 30V 50A (Tc) 2.4W (Ta) Surface Mount V-DFN3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SCG-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SCG-13CT-ND
Single FETs, MOSFETs 31-DMP3007SCG-13CT-ND
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3007SCG-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3007SCG-13DKR-ND
Single FETs, MOSFETs 31-DMP3007SCG-13DKR-ND
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055789-DMP3007SCG-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055789-DMP3007SCG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055789-DMP3007SCG-13
Win Source Part Number: 1055789-DMP3007SCG-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 6.8mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.4W (Ta) Package / Case: 8-PowerVDFN Supplier Device Package: V-DFN3333-8 Gate Charge (Qg) (Max) @ Vgs: 64.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2826 pF @ 15 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMP3007SCG-13DMP3007 SCG13; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMP3007SCG-13TR,3 1-DMP3007SCG-13DKR,3 1-DMP3007SCG-13CT,DM P3007SCG-13-ND Base Product Number: DMP3007 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055789-DMP3007SCG-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 6.8mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.4W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: V-DFN3333-8
Gate Charge (Qg) (Max) @ Vgs: 64.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2826 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP3007SCG-13DMP3007SCG13;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP3007SCG-13TR,31-DMP3007SCG-13DKR,31-DMP3007SCG-13CT,DMP3007SCG-13-ND
Base Product Number: DMP3007
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 50A MOSFET Transistor
278-DMP3007SCG-13
30V 50A MOSFET Transistor 278-DMP3007SCG-13
MOSFET P-CH 30V 50A 8DFN Product overview: DMP3007SCG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007SCG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 50A 8DFN Product overview: DMP3007SCG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007SCG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP3007SCG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3007SCG-13
Single FETs, MOSFETs DMP3007SCG-13
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc. - 15AC8190 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc.
15AC8190
Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc. 15AC8190
MOSFET, P-CH, -30V, -50A, VDFN3333-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -50A, VDFN3333-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3007SCG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3007SCG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3007SCG-13
MOSFET P-CH 30V 50A 8DFN

MOSFET P-CH 30V 50A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP3007SCG-13TR-ND 1055789-DMP3007SCG-13 278-DMP3007SCG-13 DMP3007SCG-13 15AC8190 DMP3007SCG-13 DMP3007SCG-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 50A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -50A, Vdfn3333-8; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN TO-3 8-PowerVDFN
PD 2400 milliwatts 2400 milliwatts 2400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data