The DMP3006LPSW is a P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for notebook battery power management and load switch applications. The package has a height of less than 1.1mm and is rated for -30V drain-source voltage with a continuous drain current of -72A at TC=25°C and -15A at TA=25°C. It features a low on-resistance of 7.5mΩ at VGS=-10V and 11mΩ at VGS=-4.5V, fast switching speeds, and ESD protection up to 1kV HBM. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. Thermal resistance is 50.5°C/W at TA=25°C with a 1-inch square copper plate. The part is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3006LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |