MOSFET P-CH 30V 16.2A 8SO T&R 2 Product overview: DMP3004SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3004SSS-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 16.2A (Ta) 1.2W (Ta) Surface Mount 8-SO
MOSFET P-CH 30V 16.2A 8SO T&R 2
MOSFET P-CH 30V 16.2A 8SO T&R 2
Manufacturer: Diodes Incorporated
Win Source Part Number: 869073-DMP3004SSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 16.2A (Ta) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3004
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 30V 16.2A 8SO T&R 2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP3004SSS-13 | 31-DMP3004SSS-13TR-ND | 869073-DMP3004SSS-13 | DMP3004SSS-13 | DMP3004SSS-13 |
| Product Name | 30V 16.2A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3004SSS-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 1.6 milliwatts |