The DMP2900UWQ-7 is a P-channel enhancement mode MOSFET in an SOT323 package, designed for automotive load switching and power management applications. It has a drain-source voltage rating of -20V, a continuous drain current of -0.6A at TA = +25°C, and on-resistance values of 750mΩ at VGS = -4.5V, 1050mΩ at VGS = -2.5V, and 1500mΩ at VGS = -1.8V. The device is AEC-Q101 qualified, RoHS compliant, and features an ESD-protected gate. It is supplied in tape and reel packaging with 3,000 units per reel.
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2900UWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |