Mosfet Array 2 P-Channel (Dual) 20V 850mA (Ta) 500mW (Ta) Surface Mount SOT-563
MOSFET 2P-CH 20V 0.85A SOT563
MOSFET 2P-CH 20V 0.85A SOT563
MOSFET 2P-CH 20V 0.85A SOT563 Product overview: DMP2900UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.85A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2900UV-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378265-DMP2900UV-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: DMP2900
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 850mA (Ta)
Rds On (Max) @ Id, Vgs: 750mOhm @ 430mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 49pF @ 16V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500mW (Ta)
Configuration: 2 P-Channel (Dual)
MOSFET BVDSS: 8V-24V SOT563
MOSFET 2P-CH 20V 0.85A SOT563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP2900UV-7TR-ND | 289-DMP2900UV-7 | 1378265-DMP2900UV-7 | DMP2900UV-7 | DMP2900UV-7 |
| Product Name | FET, MOSFET Arrays | 20V 0.85A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3 | SOT-563, SOT-666 | SOT-563, SOT-666 |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |