MOSFET BVDSS: 8V~24V SOT523 T&R
MOSFET BVDSS: 8V~24V SOT523 T&R
MOSFET, P-CH, 20V, 0.5A, SOT-523 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V SOT523 T&R
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP2900UT-7TR-ND | DMP2900UT-7 | 21AJ9859 | DMP2900UT-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 0.5A, Sot-523 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT-523 | SOT-523 | TO-3 | SOT-523 |
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |