The DMP2900UDWQ is a dual P-channel enhancement mode MOSFET in an SOT363 package, designed for high-efficiency power management in battery-operated systems and automotive applications. It features a drain-source voltage rating of -20V, continuous drain current of -0.63A at TA = +25°C, and on-resistance of 0.75Ω at VGS = -4.5V. The device is AEC-Q101 qualified, IATF 16949 certified, and compliant with RoHS, RoHS 2, and RoHS 3. It has a thermal resistance of 272 °C/W when mounted on a 1-inch square copper plate, operates from -55°C to +150°C, and is housed in a molded plastic case with UL 94 V-0 flammability rating. The part is lead-free, halogen-free, and meets moisture sensitivity level 1 per J-STD-020.
MOSFET 2P-CH 20V 0.63A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2900UDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |