The DMP2900UDW-13 is a dual P-channel enhancement mode MOSFET in an SOT363 package, designed for high-efficiency power management in battery-operated systems and solid-state relays. It features a drain-source voltage rating of -20 V, a continuous drain current of -0.54 A at VGS = -2.5 V, and on-resistance of 1.05 Ω at VGS = -2.5 V. The device includes ESD protection, complies with RoHS 3 and is halogen- and antimony-free, and meets UL 94 V-0 flammability rating. It is rated for operation from -55°C to +150°C, with thermal resistance of 272 °C/W when mounted on a 1-inch square copper plate. The package is surface-mount, with a moisture sensitivity level of 1 per J-STD-020, and is offered in 10,000/tape-and-reel
MOSFET 2P-CH 20V 0.63A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2900UDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |