Manufacturer: Diodes Incorporated
Win Source Part Number: 718228-DMP26M7UFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.3W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 18A, 40A
Rds On (Maximum) at Id, Vgs: 6.7mOhm at 15A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 156nC at 10V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 5940pF at 10V
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 20V 18A PWRDI3333 Product overview: DMP26M7UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP26M7UFG-7 can be used for catalog matching and distributor lookup.
MOSFET 20V P-Ch Enh FET 12Vgss PPAP
MOSFET, P-CH, 20V, 40A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET P-CH 20V 18A PWRDI3333
MOSFET P-CH 20V 18A PWRDI3333
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 718228-DMP26M7UFG-7 | DMP26M7UFG-7DITR-ND | 278-DMP26M7UFG-7 | DMP26M7UFG-7 | 28AK8727 | DMP26M7UFG-7 | DMP26M7UFG-7 |
| Product Name | FETs - Single - DMP26M7UFG-7 | Single FETs, MOSFETs | 20V 18A MOSFET Transistor | MOSFET | Mosfet, P-Ch, 20V, 40A, Powerdi 3333 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 2300 milliwatts | 41 milliwatts | 2300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |