DIODES Incorporated Single FETs, MOSFETs DMP26M7UFG-13

Description
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP26M7UFG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP26M7UFG-13DI-ND
Single FETs, MOSFETs DMP26M7UFG-13DI-ND
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
FETs - Single - DMP26M7UFG-13 - 802677-DMP26M7UFG-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP26M7UFG-13
802677-DMP26M7UFG-13
FETs - Single - DMP26M7UFG-13 802677-DMP26M7UFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802677-DMP26M7UFG-13 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.3W Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.7mOhm at 15A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 156nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5940pF at 10V Current - Continuous Drain (Id) at 25°C: 18A , 40A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±10V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802677-DMP26M7UFG-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.3W
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.7mOhm at 15A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 156nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5940pF at 10V
Current - Continuous Drain (Id) at 25°C: 18A , 40A (Tc)
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±10V

Buy Now
Singapore, Singapore
20V 18A MOSFET Transistor
278-DMP26M7UFG-13
20V 18A MOSFET Transistor 278-DMP26M7UFG-13
MOSFET P-CH 20V 18A PWRDI3333 Product overview: DMP26M7UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP26M7UFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 18A PWRDI3333 Product overview: DMP26M7UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP26M7UFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET 12Vgss PPAP

MOSFET 20V P-Ch Enh FET 12Vgss PPAP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP26M7UFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP26M7UFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP26M7UFG-13
MOSFET P-CH 20V 18A PWRDI3333

MOSFET P-CH 20V 18A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP26M7UFG-13DI-ND 802677-DMP26M7UFG-13 278-DMP26M7UFG-13 DMP26M7UFG-13 DMP26M7UFG-13
Product Name Single FETs, MOSFETs FETs - Single - DMP26M7UFG-13 20V 18A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN
PD 2300 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF8736M2CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M4
Transistor Grade / Operating Range Automotive
View Details
6 suppliers