The DMP26M1UPSW is a 20V P-channel enhancement mode MOSFET in a POWERDI®5060-8 package, designed for power management and load switch applications. It features a static drain-source on-resistance of 6mΩ at -4.5V gate voltage and 8mΩ at -2.5V, with a continuous drain current of -83A at TC=25°C. The device has a thermal resistance junction-to-case of 2.0°C/W and operates over a temperature range of -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications per AEC-Q200. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
MOSFET BVDSS: 8V~24V PowerDI5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP26M1UPSW-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |