DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs DMP25H18DLFDE-7

Description
Win Source Part Number: 1337503-DMP25H18DLFD E-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 600mW (Ta) Mounting Type: Surface Mount Package / Case: 6-PowerUDFN Supplier Device Package: U-DFN2020-6 (Type E) Vgs (Max): ±40V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMP25 Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Rds On (Max) @ Id, Vgs: 14Ohm @ 200mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 81 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1337503-DMP25H18DLFD E-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 600mW (Ta) Mounting Type: Surface Mount Package / Case: 6-PowerUDFN Supplier Device Package: U-DFN2020-6 (Type E) Vgs (Max): ±40V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMP25 Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Rds On (Max) @ Id, Vgs: 14Ohm @ 200mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 81 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1337503-DMP25H18DLFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1337503-DMP25H18DLFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1337503-DMP25H18DLFDE-7
Win Source Part Number: 1337503-DMP25H18DLFD E-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 600mW (Ta) Mounting Type: Surface Mount Package / Case: 6-PowerUDFN Supplier Device Package: U-DFN2020-6 (Type E) Vgs (Max): ±40V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMP25 Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Rds On (Max) @ Id, Vgs: 14Ohm @ 200mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 81 pF @ 25 V

Win Source Part Number: 1337503-DMP25H18DLFDE-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 250 V
Power Dissipation (Max): 600mW (Ta)
Mounting Type: Surface Mount
Package / Case: 6-PowerUDFN
Supplier Device Package: U-DFN2020-6 (Type E)
Vgs (Max): ±40V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMP25
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 260mA (Ta)
Rds On (Max) @ Id, Vgs: 14Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 2.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 81 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - DMP25H18DLFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP25H18DLFDE-7DIDKR-ND
Single FETs, MOSFETs DMP25H18DLFDE-7DIDKR-ND
P-Channel 250V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 250V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP25H18DLFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP25H18DLFDE-7DICT-ND
Single FETs, MOSFETs DMP25H18DLFDE-7DICT-ND
P-Channel 250V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 250V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP25H18DLFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP25H18DLFDE-7DITR-ND
Single FETs, MOSFETs DMP25H18DLFDE-7DITR-ND
P-Channel 250V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 250V 260mA (Ta) 600mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Singapore, Singapore
250V 260MA MOSFET Transistor
278-DMP25H18DLFDE-7
250V 260MA MOSFET Transistor 278-DMP25H18DLFDE-7
MOSFET P-CH 250V 260MA 6UDFN Product overview: DMP25H18DLFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP25H18DLFDE-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 260MA 6UDFN Product overview: DMP25H18DLFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP25H18DLFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 250V, 0.26A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3602 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 250V, 0.26A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3602
Mosfet, P-Ch, 250V, 0.26A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3602
MOSFET, P-CH, 250V, 0.26A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 250V, 0.26A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V P-Ch Enh FET 40Vgss 81pF 2.8nC

MOSFET 250V P-Ch Enh FET 40Vgss 81pF 2.8nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP25H18DLFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP25H18DLFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP25H18DLFDE-7
MOSFET P-CH 250V 260MA 6UDFN

MOSFET P-CH 250V 260MA 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1337503-DMP25H18DLFDE-7 DMP25H18DLFDE-7DIDKR-ND 278-DMP25H18DLFDE-7 36AJ3602 DMP25H18DLFDE-7 DMP25H18DLFDE-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs 250V 260MA MOSFET Transistor Mosfet, P-Ch, 250V, 0.26A, U-Dfn2020 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
PD 600 milliwatts 1.4 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 6-PowerUDFN Tape & Reel (TR) TO-3 6-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
600V 160A IGBT Transistor - 279-AIKQ120N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 833 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details