DIODES Incorporated 25V 3.9A MOSFET Transistor DMP2541UCB9-7

Description
MOSFET P-CH 25V 3.9A U-WLB1515-9 Product overview: DMP2541UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2541UCB9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 25V 3.9A U-WLB1515-9 Product overview: DMP2541UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2541UCB9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 3.9A MOSFET Transistor - 278-DMP2541UCB9-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 3.9A MOSFET Transistor
278-DMP2541UCB9-7
25V 3.9A MOSFET Transistor 278-DMP2541UCB9-7
MOSFET P-CH 25V 3.9A U-WLB1515-9 Product overview: DMP2541UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2541UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 25V 3.9A U-WLB1515-9 Product overview: DMP2541UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2541UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2541UCB9-7 - 869072-DMP2541UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2541UCB9-7
869072-DMP2541UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2541UCB9-7 869072-DMP2541UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869072-DMP2541UCB9-7 Operating Temperature Range: -55°C ~ 155°C (TJ) Features: P-Channel 25 V 3.9A (Ta) 940mW (Ta) Surface Mount U-WLB1515-9 Package: 9-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: DMP2541 Categories: Discrete Semiconductor Products Case / Package: U-WLB1515-9 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869072-DMP2541UCB9-7
Operating Temperature Range: -55°C ~ 155°C (TJ)
Features: P-Channel 25 V 3.9A (Ta) 940mW (Ta) Surface Mount U-WLB1515-9
Package: 9-UFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2541
Categories: Discrete Semiconductor Products
Case / Package: U-WLB1515-9
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
MOSFET P-CH 25V 9UWLB - 233-DMP2541UCB9-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 25V 9UWLB
233-DMP2541UCB9-7
MOSFET P-CH 25V 9UWLB 233-DMP2541UCB9-7
MOSFET P-CH 25V 9UWLB

MOSFET P-CH 25V 9UWLB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V U-WLB1515-9 T&R 3K

MOSFET MOSFET BVDSS: 25V~30V U-WLB1515-9 T&R 3K

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2541UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2541UCB9-7
MOSFET P-CH 25V 3.9A U-WLB1515-9

MOSFET P-CH 25V 3.9A U-WLB1515-9

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP2541UCB9-7 869072-DMP2541UCB9-7 233-DMP2541UCB9-7 DMP2541UCB9-7 DMP2541UCB9-7
Product Name 25V 3.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2541UCB9-7 MOSFET P-CH 25V 9UWLB MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 940 milliwatts 940 milliwatts
Unlock Full Specs
to access all available technical data